Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971973-MCU08050C4992
Packaging: Tape and Reel
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Composition: Thin Film
Resistance: 49.9 kΩ
Categories: OEM Parts(M-N)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971973-MCU08050C4992FP500 |
| Product Name | OEM Parts - OEM Parts (M - N) - MCU08050C4992FP500 |