Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C4704FP500

Description
4.7 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050C4704FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C4704FP500-ND
Chip Resistor - Surface Mount MCU08050C4704FP500-ND
4.7 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

4.7 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050C4704FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050C4704FP500
Chip Resistor - Surface Mount MCU08050C4704FP500
RES 4.7M OHM 1% 1/8W 0805

RES 4.7M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-50 1% P5 4M7 Vishay - 64P5687 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 4M7 Vishay
64P5687
Mcu 0805-50 1% P5 4M7 Vishay 64P5687
MCU 0805-50 1% P5 4M7

MCU 0805-50 1% P5 4M7

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCU08050C4704FP500-ND MCU08050C4704FP500 64P5687
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-50 1% P5 4M7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details