Vishay Intertechnology, Inc. 8W Resistor MCU08050C3904FP500

Description
RES 3.9M OHM 1% 1/8W 0805 Product overview: MCU08050C3904FP500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C3904FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.9M OHM 1% 1/8W 0805 Product overview: MCU08050C3904FP500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C3904FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1% 1/8W 0805 Product overview: MCU08050C3904FP500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C3904FP50 0 can be used for catalog matching and distributor lookup.

RES 3.9M OHM 1% 1/8W 0805 Product overview: MCU08050C3904FP500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C3904FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCU08050C3904FP500
766449-MCU08050C3904FP500
Chip Resistor - Surface Mount - MCU08050C3904FP500 766449-MCU08050C3904FP500
Manufacturer: Vishay Beyschlag Win Source Part Number: 766449-MCU08050C3904 FP500 Series: MCU 0805 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: 0805 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 3.9M Composition: Thin Film Number of Terminations: 2 Family Name: MCU 0805 Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): MCU08050C3904FPW00; Introduction Date: March 11, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 766449-MCU08050C3904FP500
Series: MCU 0805 - Professional
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Package: 0805
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 3.9M
Composition: Thin Film
Number of Terminations: 2
Family Name: MCU 0805
Categories: Resistors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): MCU08050C3904FPW00;
Introduction Date: March 11, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050C3904FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C3904FP500-ND
Chip Resistor - Surface Mount MCU08050C3904FP500-ND
3.9 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

3.9 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 3M9 Vishay - 64P5675 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 3M9 Vishay
64P5675
Mcu 0805-50 1% P5 3M9 Vishay 64P5675
MCU 0805-50 1% P5 3M9

MCU 0805-50 1% P5 3M9

Supplier's Site
Chip Resistor - Surface Mount - MCU08050C3904FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050C3904FP500
Chip Resistor - Surface Mount MCU08050C3904FP500
RES 3.9M OHM 1% 1/8W 0805

RES 3.9M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCU08050C3904FP500 766449-MCU08050C3904FP500 MCU08050C3904FP500-ND 64P5675 MCU08050C3904FP500
Product Name 8W Resistor Chip Resistor - Surface Mount - MCU08050C3904FP500 Chip Resistor - Surface Mount Mcu 0805-50 1% P5 3M9 Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 3.90E6 ohms 3.90E6 ohms 3.90E6 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details