Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C3903FP500

Description
390 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050C3903FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C3903FP500-ND
Chip Resistor - Surface Mount MCU08050C3903FP500-ND
390 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

390 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCU08050C3903FP500
1075624-MCU08050C3903FP500
Chip Resistor - Surface Mount - MCU08050C3903FP500 1075624-MCU08050C3903FP500
Manufacturer: Vishay Win Source Part Number: 1075624-MCU08050C390 3FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 390k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1075624-MCU08050C3903FP500
Packaging: Reel - TR
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 390k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mcu 0805-50 1% P5 390K Vishay - 64P5674 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 390K Vishay
64P5674
Mcu 0805-50 1% P5 390K Vishay 64P5674
MCU 0805-50 1% P5 390K

MCU 0805-50 1% P5 390K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MCU08050C3903FP500-ND 1075624-MCU08050C3903FP500 64P5674
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCU08050C3903FP500 Mcu 0805-50 1% P5 390K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details