Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C3002FP500

Description
RES 30K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 30K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C3002FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C3002FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C3002FP500CT-ND
RES 30K OHM 1% 1/8W 0805

RES 30K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C3002FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C3002FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C3002FP500TR-ND
30 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

30 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C3002FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C3002FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C3002FP500DKR-ND
RES 30K OHM 1% 1/8W 0805

RES 30K OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 30K Vishay - 64P5653 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 30K Vishay
64P5653
Mcu 0805-50 1% P5 30K Vishay 64P5653
MCU 0805-50 1% P5 30K

MCU 0805-50 1% P5 30K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C3002FP500CT-ND 64P5653
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 30K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details