Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C2702FP500

Description
RES 27K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 27K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C2702FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2702FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C2702FP500DKR-ND
RES 27K OHM 1% 1/8W 0805

RES 27K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C2702FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2702FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C2702FP500CT-ND
RES 27K OHM 1% 1/8W 0805

RES 27K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C2702FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2702FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C2702FP500TR-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 27K Vishay - 64P5647 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 27K Vishay
64P5647
Mcu 0805-50 1% P5 27K Vishay 64P5647
MCU 0805-50 1% P5 27K

MCU 0805-50 1% P5 27K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C2702FP500DKR-ND 64P5647
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 27K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers