Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCU08050C2400FP500 MCU08050C2400FP500

Description
Manufacturer: Vishay Win Source Part Number: 1075623-MCU08050C240 0FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 240 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1075623-MCU08050C240 0FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 240 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCU08050C2400FP500
1075623-MCU08050C2400FP500
Chip Resistor - Surface Mount - MCU08050C2400FP500 1075623-MCU08050C2400FP500
Manufacturer: Vishay Win Source Part Number: 1075623-MCU08050C240 0FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 240 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1075623-MCU08050C2400FP500
Packaging: Reel - TR
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 240
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050C2400FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C2400FP500-ND
Chip Resistor - Surface Mount MCU08050C2400FP500-ND
240 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

240 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 240R Vishay - 64P5637 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 240R Vishay
64P5637
Mcu 0805-50 1% P5 240R Vishay 64P5637
MCU 0805-50 1% P5 240R

MCU 0805-50 1% P5 240R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1075623-MCU08050C2400FP500 MCU08050C2400FP500-ND 64P5637
Product Name Chip Resistor - Surface Mount - MCU08050C2400FP500 Chip Resistor - Surface Mount Mcu 0805-50 1% P5 240R Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details