Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C2204FP500

Description
2.2 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050C2204FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C2204FP500-ND
Chip Resistor - Surface Mount MCU08050C2204FP500-ND
2.2 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2.2 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-50 1% P5 2M2 Vishay - 64P5635 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 2M2 Vishay
64P5635
Mcu 0805-50 1% P5 2M2 Vishay 64P5635
MCU 0805-50 1% P5 2M2

MCU 0805-50 1% P5 2M2

Supplier's Site
Chip Resistor - Surface Mount - MCU08050C2204FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050C2204FP500
Chip Resistor - Surface Mount MCU08050C2204FP500
RES 2.2M OHM 1% 1/8W 0805

RES 2.2M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number MCU08050C2204FP500-ND 64P5635 MCU08050C2204FP500
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 2M2 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details