Vishay Precision Group Chip Resistor - Surface Mount MCU08050C2201FP500

Description
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1728-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1728-1-ND
Chip Resistor - Surface Mount 749-1728-1-ND
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1728-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1728-2-ND
Chip Resistor - Surface Mount 749-1728-2-ND
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1728-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1728-6-ND
Chip Resistor - Surface Mount 749-1728-6-ND
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2K2, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6443
Res, 2K2, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6443
RES, 2K2, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1728-1-ND 84AH6443
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers