Vishay Intertechnology, Inc. SMD 125W 220ohm Resistor MCU08050C2200FP500

Description
Thin Film Resistors - SMD .125W 220ohm 1% 0805 50ppm Product overview: MCU08050C2200FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 220ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2200FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .125W 220ohm 1% 0805 50ppm Product overview: MCU08050C2200FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 220ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2200FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125W 220ohm Resistor - 52-MCU08050C2200FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W 220ohm Resistor
52-MCU08050C2200FP500
SMD 125W 220ohm Resistor 52-MCU08050C2200FP500
Thin Film Resistors - SMD .125W 220ohm 1% 0805 50ppm Product overview: MCU08050C2200FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 220ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2200FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 220ohm 1% 0805 50ppm Product overview: MCU08050C2200FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 220ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2200FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1727-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1727-6-ND
Chip Resistor - Surface Mount 749-1727-6-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1727-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1727-1-ND
Chip Resistor - Surface Mount 749-1727-1-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1727-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1727-2-ND
Chip Resistor - Surface Mount 749-1727-2-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971971-MCU08050C2200FP500
Resistors - Chip Resistor - Surface Mount 971971-MCU08050C2200FP500
Win Source Part Number: 971971-MCU08050C2200 FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1727-6,749-1727- 2,749-1727-1,MCU0805 0C2200FP500-ND

Win Source Part Number: 971971-MCU08050C2200FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCU - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1727-6,749-1727-2,749-1727-1,MCU08050C2200FP500-ND

Buy Now Datasheet
Mcu 0805-50 1% P5 220R Vishay - 64P5631 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 220R Vishay
64P5631
Mcu 0805-50 1% P5 220R Vishay 64P5631
MCU 0805-50 1% P5 220R

MCU 0805-50 1% P5 220R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCU08050C2200FP500 749-1727-6-ND 971971-MCU08050C2200FP500 64P5631
Product Name SMD 125W 220ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mcu 0805-50 1% P5 220R Vishay
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details