Vishay Intertechnology, Inc. SMD 125W Resistor MCU08050C2001FP500

Description
Thin Film Resistors - SMD .125W 2Kohms 1% 0805 50ppm Product overview: MCU08050C2001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2001FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .125W 2Kohms 1% 0805 50ppm Product overview: MCU08050C2001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2001FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125W Resistor - 52-MCU08050C2001FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCU08050C2001FP500
SMD 125W Resistor 52-MCU08050C2001FP500
Thin Film Resistors - SMD .125W 2Kohms 1% 0805 50ppm Product overview: MCU08050C2001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2001FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 2Kohms 1% 0805 50ppm Product overview: MCU08050C2001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2001FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1726-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1726-1-ND
Chip Resistor - Surface Mount 749-1726-1-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1726-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1726-2-ND
Chip Resistor - Surface Mount 749-1726-2-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1726-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1726-6-ND
Chip Resistor - Surface Mount 749-1726-6-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2K, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6442
Res, 2K, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6442
RES, 2K, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCU08050C2001FP500 749-1726-1-ND 84AH6442
Product Name SMD 125W Resistor Chip Resistor - Surface Mount Res, 2K, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details