Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C1501FP500

Description
1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1724-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1724-1-ND
Chip Resistor - Surface Mount 749-1724-1-ND
1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1724-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1724-2-ND
Chip Resistor - Surface Mount 749-1724-2-ND
1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1724-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1724-6-ND
Chip Resistor - Surface Mount 749-1724-6-ND
1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1K5, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6441
Res, 1K5, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6441
RES, 1K5, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1724-1-ND 84AH6441
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details