Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C1104FP500

Description
1.1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050C1104FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050C1104FP500-ND
Chip Resistor - Surface Mount MCU08050C1104FP500-ND
1.1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050C1104FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050C1104FP500
Chip Resistor - Surface Mount MCU08050C1104FP500
RES 1.1M OHM 1% 1/8W 0805

RES 1.1M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-50 1% P5 1M1 Vishay - 64P5588 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 1M1 Vishay
64P5588
Mcu 0805-50 1% P5 1M1 Vishay 64P5588
MCU 0805-50 1% P5 1M1

MCU 0805-50 1% P5 1M1

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCU08050C1104FP500-ND MCU08050C1104FP500 64P5588
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-50 1% P5 1M1 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers