Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C1102FP500

Description
11 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C1102FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C1102FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C1102FP500TR-ND
11 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

11 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C1102FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C1102FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C1102FP500CT-ND
RES 11K OHM 1% 1/8W 0805

RES 11K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C1102FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C1102FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C1102FP500DKR-ND
RES 11K OHM 1% 1/8W 0805

RES 11K OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 11K Vishay - 64P5586 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 11K Vishay
64P5586
Mcu 0805-50 1% P5 11K Vishay 64P5586
MCU 0805-50 1% P5 11K

MCU 0805-50 1% P5 11K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C1102FP500TR-ND 64P5586
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 11K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details