Vishay Precision Group Chip Resistor - Surface Mount MCU08050C1004FP500

Description
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1721-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1721-1-ND
Chip Resistor - Surface Mount 749-1721-1-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1721-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1721-2-ND
Chip Resistor - Surface Mount 749-1721-2-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1721-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1721-6-ND
Chip Resistor - Surface Mount 749-1721-6-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1M, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6437
Res, 1M, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6437
RES, 1M, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1721-1-ND 84AH6437
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details