Thin Film Resistors - SMD .125W 1Kohms 1% 0805 50ppm Product overview: MCU08050C1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C1001FP50
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Vishay MCU08050C1001FP500
RES, 1K, 1%, 0.2W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MCU08050C1001FP500 | MCU0805-1.00K-CFTR-ND | 1885933 | 1885933P | 96Y9456 |
| Product Name | SMD 125W Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 1K, 1%, 0.2W, 0805, Thin Film; Resistor Case Style Vishay |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 150 volts | 150 volts |