Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - MCT62H MCT62H

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1221350-MCT62H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: MCT62H Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): ISD204; ISD204-2G; ILD2G; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1221350-MCT62H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: MCT62H Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): ISD204; ISD204-2G; ILD2G; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT62H - 1221350-MCT62H - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT62H
1221350-MCT62H
Optoisolators - Transistor, Photovoltaic Output - MCT62H 1221350-MCT62H
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1221350-MCT62H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3μs, 4.7μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 6μs, 5μs Family Name: MCT62H Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): ISD204; ISD204-2G; ILD2G; Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1221350-MCT62H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: MCT62H
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): ISD204; ISD204-2G; ILD2G;
Introduction Date: March 25, 1999
ECCN: EAR99
Country of Origin: Germany, Israel
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5kV 70V 60mA Bipolar Transistor
903-MCT62H
Dual 5kV 70V 60mA Bipolar Transistor 903-MCT62H
2CH Optocoupler 5kV Transistor 70V 60mA 8-DIP Product overview: MCT62H from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT62H can be used for catalog matching and distributor lookup.

2CH Optocoupler 5kV Transistor 70V 60mA 8-DIP Product overview: MCT62H from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT62H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1221350-MCT62H 903-MCT62H
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT62H Dual 5kV 70V 60mA Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -55 to 100 C (-67 to 212 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40E6433-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistor Arrays - BC817DPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers
Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details