The MCT5211 is an optocoupler with a high-efficiency AIGaAs LED optically coupled to an NPN phototransistor, designed for low input current applications such as CMOS-to-TTL interfacing and telecommunications signal detection. It is packaged in a six-pin DIP with a creepage and clearance distance of at least 7 mm. The device has an isolation test voltage of 5300 V RMS, a current transfer ratio of at least 100% at 1.6 mA input current, and a saturation voltage of 0.25 V minimum. It meets UL1577, BSI IEC 60950, IEC 60065, CSA 93751, and DIN EN 60747-5-2 (VDE 0884) standards. Operating temperature ranges from -55 °C to +100 °C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: MCT5211 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5211 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5211 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |