The MCT2 is a single-channel phototransistor optocoupler with a 6-pin dual-in-line package, designed for logic coupling, AC mains detection, and switch-mode power supply feedback. It provides 5300 V RMS isolation test voltage, with input-output coupling capacitance of 0.5 pF and current transfer ratio of 20% to 60% at 10 mA forward current and 10 V collector-emitter voltage. The device meets UL1577, DIN EN 60747-5-2 (VDE0884), CSA 93751, and BSI IEC60950/IEC60065 standards, and is RoHS compliant. Operating temperature ranges from -55°C to +100°C, and it features a 7.0 mm creepage and clearance. The package dimensions are 8.51 mm to 8.71 mm wide, 7.62 mm pitch, and 3.30 mm to 3.81 mm height.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: MCT2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2 |
| Product Name | 5300V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |