Vishay Precision Group Chip Resistor - Surface Mount MCT0603PD4992DP500

Description
49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1531-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1531-6-ND
Chip Resistor - Surface Mount 749-1531-6-ND
49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1531-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1531-2-ND
Chip Resistor - Surface Mount 749-1531-2-ND
49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1531-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1531-1-ND
Chip Resistor - Surface Mount 749-1531-1-ND
49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT0603PD4992DP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT0603PD4992DP500
Resistors - Chip Resistor - Surface Mount MCT0603PD4992DP500
RES 49.9K OHM 0.5% 1/4W 0603

RES 49.9K OHM 0.5% 1/4W 0603

Supplier's Site
Resistor, Hp P5 49K9 Rohs Compliant Vishay - 34AH1059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 49K9 Rohs Compliant Vishay
34AH1059
Resistor, Hp P5 49K9 Rohs Compliant Vishay 34AH1059
RESISTOR, HP P5 49K9 ROHS COMPLIANT: YES

RESISTOR, HP P5 49K9 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1531-6-ND MCT0603PD4992DP500 34AH1059
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Hp P5 49K9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details