Vishay Precision Group Chip Resistor - Surface Mount MCT0603PD4990DP500

Description
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1523-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1523-6-ND
Chip Resistor - Surface Mount 749-1523-6-ND
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1523-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1523-1-ND
Chip Resistor - Surface Mount 749-1523-1-ND
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1523-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1523-2-ND
Chip Resistor - Surface Mount 749-1523-2-ND
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 499R Rohs Compliant Vishay - 34AH1057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 499R Rohs Compliant Vishay
34AH1057
Resistor, Hp P5 499R Rohs Compliant Vishay 34AH1057
RESISTOR, HP P5 499R ROHS COMPLIANT: YES

RESISTOR, HP P5 499R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT0603PD4990DP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT0603PD4990DP500
Resistors - Chip Resistor - Surface Mount MCT0603PD4990DP500
RES 499 OHM 0.5% 1/4W 0603

RES 499 OHM 0.5% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1523-6-ND 34AH1057 MCT0603PD4990DP500
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 499R Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details