Vishay Precision Group Chip Resistor - Surface Mount MCT0603PD1501DP500

Description
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1525-2-ND
Chip Resistor - Surface Mount 749-1525-2-ND
1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603PD1501DP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603PD1501DP500
Chip Resistor - Surface Mount MCT0603PD1501DP500
RES 1.5K OHM 0.5% 1/4W 0603

RES 1.5K OHM 0.5% 1/4W 0603

Supplier's Site Datasheet
Resistor, Hp P5 1K5 Rohs Compliant Vishay - 34AH1053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 1K5 Rohs Compliant Vishay
34AH1053
Resistor, Hp P5 1K5 Rohs Compliant Vishay 34AH1053
RESISTOR, HP P5 1K5 ROHS COMPLIANT: YES

RESISTOR, HP P5 1K5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1525-2-ND MCT0603PD1501DP500 34AH1053
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Hp P5 1K5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers