Vishay Precision Group Chip Resistor - Surface Mount MCT0603PD1009DP500

Description
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1520-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1520-1-ND
Chip Resistor - Surface Mount 749-1520-1-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1520-2-ND
Chip Resistor - Surface Mount 749-1520-2-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1520-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1520-6-ND
Chip Resistor - Surface Mount 749-1520-6-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 10R Rohs Compliant Vishay - 34AH1052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 10R Rohs Compliant Vishay
34AH1052
Resistor, Hp P5 10R Rohs Compliant Vishay 34AH1052
RESISTOR, HP P5 10R ROHS COMPLIANT: YES

RESISTOR, HP P5 10R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1520-1-ND 34AH1052
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 10R Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details