Vishay Precision Group Chip Resistor - Surface Mount MCT0603PD1002DP500

Description
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1528-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1528-2-ND
Chip Resistor - Surface Mount 749-1528-2-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1528-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1528-1-ND
Chip Resistor - Surface Mount 749-1528-1-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1528-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1528-6-ND
Chip Resistor - Surface Mount 749-1528-6-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 10K Rohs Compliant Vishay - 34AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 10K Rohs Compliant Vishay
34AH1050
Resistor, Hp P5 10K Rohs Compliant Vishay 34AH1050
RESISTOR, HP P5 10K ROHS COMPLIANT: YES

RESISTOR, HP P5 10K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1528-2-ND 34AH1050
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 10K Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details