Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD5603BP500

Description
560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCT0603MD5603BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD5603BP500TR-ND
Chip Resistor - Surface Mount 541-MCT0603MD5603BP500TR-ND
560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD5603BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD5603BP500DKR-ND
Chip Resistor - Surface Mount 541-MCT0603MD5603BP500DKR-ND
560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD5603BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD5603BP500CT-ND
Chip Resistor - Surface Mount 541-MCT0603MD5603BP500CT-ND
560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8683
Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8683
RES, 560K, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 560K, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8684
Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8684
RES, 560K, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 560K, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-MCT0603MD5603BP500TR-ND 62AJ8683
Product Name Chip Resistor - Surface Mount Res, 560K, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details