Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD4701BP500

Description
RES 4.7K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 4.7K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT0603MD4701BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT0603MD4701BP500CT-ND
Chip Resistor - Surface Mount 749-MCT0603MD4701BP500CT-ND
RES 4.7K OHM 0.1% 1/10W 0603

RES 4.7K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT0603MD4701BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT0603MD4701BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT0603MD4701BP500DKR-ND
RES 4.7K OHM 0.1% 1/10W 0603

RES 4.7K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT0603MD4701BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT0603MD4701BP500TR-ND
Chip Resistor - Surface Mount 749-MCT0603MD4701BP500TR-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603MD4701BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MD4701BP500
Chip Resistor - Surface Mount MCT0603MD4701BP500
RES SMD 4.7K OHM 0.1% 1/8W 0603

RES SMD 4.7K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 749-MCT0603MD4701BP500CT-ND MCT0603MD4701BP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details