Vishay Precision Group Surface Mount Resistors MCT0603MD3321BP100

Description
Vishay MCT0603MD3321BP100
Request a Quote Datasheet
Description
Vishay MCT0603MD3321BP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6845616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845616
Surface Mount Resistors 6845616
Vishay MCT0603MD3321BP100

Vishay MCT0603MD3321BP100

Supplier's Site
Surface Mount Resistors - 6845616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845616P
Surface Mount Resistors 6845616P
Vishay MCT0603MD3321BP100

Vishay MCT0603MD3321BP100

Supplier's Site
Surface Mount Resistors - 1701892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701892
Surface Mount Resistors 1701892
Vishay MCT0603MD3321BP100

Vishay MCT0603MD3321BP100

Supplier's Site
SMD 125W Resistor - 52-MCT0603MD3321BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCT0603MD3321BP100
SMD 125W Resistor 52-MCT0603MD3321BP100
Thin Film Resistors - SMD .125W 3.32Kohms 0.1% 0603 SMD 25ppm Product overview: MCT0603MD3321BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD3321BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 3.32Kohms 0.1% 0603 SMD 25ppm Product overview: MCT0603MD3321BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD3321BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-3.32K-MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.32K-MBTR-ND
Chip Resistor - Surface Mount MCT0603-3.32K-MBTR-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-3.32K-MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.32K-MBCT-ND
Chip Resistor - Surface Mount MCT0603-3.32K-MBCT-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-3.32K-MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.32K-MBDKR-ND
Chip Resistor - Surface Mount MCT0603-3.32K-MBDKR-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 3.32 Kohm, 125 Mw, 0.1%, 75 V Vishay - 31W8945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 3.32 Kohm, 125 Mw, 0.1%, 75 V Vishay
31W8945
Surface Mount Thin Film Resistor, Mct Series, 3.32 Kohm, 125 Mw, 0.1%, 75 V Vishay 31W8945
Surface Mount Thin Film Resistor, MCT Series, 3.32 kohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, MCT Series, 3.32 kohm, 125 mW, - 0.1%, 75 V

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6845616 6845616P 52-MCT0603MD3321BP100 MCT0603-3.32K-MBTR-ND 31W8945
Product Name Surface Mount Resistors Surface Mount Resistors SMD 125W Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 3.32 Kohm, 125 Mw, 0.1%, 75 V Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3320 ohms 3320 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details