Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD2002BP100

Description
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-20.0K-MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20.0K-MBDKR-ND
Chip Resistor - Surface Mount MCT0603-20.0K-MBDKR-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-20.0K-MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20.0K-MBTR-ND
Chip Resistor - Surface Mount MCT0603-20.0K-MBTR-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-20.0K-MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20.0K-MBCT-ND
Chip Resistor - Surface Mount MCT0603-20.0K-MBCT-ND
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 125W Resistor - 52-MCT0603MD2002BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCT0603MD2002BP100
SMD 125W Resistor 52-MCT0603MD2002BP100
Thin Film Resistors - SMD .125W 20Kohms 0.1% 0603 25ppm Auto Product overview: MCT0603MD2002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD2002BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 20Kohms 0.1% 0603 25ppm Auto Product overview: MCT0603MD2002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD2002BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number MCT0603-20.0K-MBDKR-ND 52-MCT0603MD2002BP100
Product Name Chip Resistor - Surface Mount SMD 125W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details