Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD1744BP500

Description
1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCT0603MD1744BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1744BP500DKR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1744BP500DKR-ND
1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1744BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1744BP500TR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1744BP500TR-ND
1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1744BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1744BP500CT-ND
Chip Resistor - Surface Mount 541-MCT0603MD1744BP500CT-ND
1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.74 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8679
Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8679
RES, 1M74, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M74, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8680
Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8680
RES, 1M74, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M74, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-MCT0603MD1744BP500DKR-ND 62AJ8679
Product Name Chip Resistor - Surface Mount Res, 1M74, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers