Vishay Intertechnology, Inc. Surface Mount Resistors MCT0603MD1504BP500

Description
MCT 0603-25 0.1% AT P5 1M5
Request a Quote Datasheet
Description
MCT 0603-25 0.1% AT P5 1M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 607788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607788
Surface Mount Resistors 607788
MCT 0603-25 0.1% AT P5 1M5

MCT 0603-25 0.1% AT P5 1M5

Supplier's Site
Chip Resistor - Surface Mount - 541-MCT0603MD1504BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1504BP500TR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1504BP500TR-ND
1.5 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1504BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1504BP500CT-ND
Chip Resistor - Surface Mount 541-MCT0603MD1504BP500CT-ND
1.5 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1504BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1504BP500DKR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1504BP500DKR-ND
1.5 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603MD1504BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MD1504BP500
Chip Resistor - Surface Mount MCT0603MD1504BP500
RES 1.5M OHM 0.1% 1/10W 0603

RES 1.5M OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8677
Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8677
RES, 1M5, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M5, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8678
Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8678
RES, 1M5, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M5, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 607788 541-MCT0603MD1504BP500TR-ND MCT0603MD1504BP500 62AJ8677
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M5, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 1.50E6 ohms 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details