Vishay Precision Group Chip Resistor - Surface Mount MCT0603MD1502DP500

Description
15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-15K-MDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-15K-MDCT-ND
Chip Resistor - Surface Mount MCT0603-15K-MDCT-ND
15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-15K-MDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-15K-MDTR-ND
Chip Resistor - Surface Mount MCT0603-15K-MDTR-ND
15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-15K-MDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-15K-MDDKR-ND
Chip Resistor - Surface Mount MCT0603-15K-MDDKR-ND
15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 15W Resistor - 52-MCT0603MD1502DP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15W Resistor
52-MCT0603MD1502DP500
SMD 15W Resistor 52-MCT0603MD1502DP500
Thin Film Resistors - SMD .15W 15Kohms .5% 0603 SMD 25ppm Product overview: MCT0603MD1502DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1502DP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .15W 15Kohms .5% 0603 SMD 25ppm Product overview: MCT0603MD1502DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1502DP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT0603MD1502DP500
884418-MCT0603MD1502DP500
Chip Resistor - Surface Mount - MCT0603MD1502DP500 884418-MCT0603MD1502DP500
Manufacturer: Vishay Win Source Part Number: 884418-MCT0603MD1502 DP500 Series: MCT AT - Professional Operating Temperature Range: -55°C ~ 175°C Features: 15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: MCT0603-15K-MDCT, MCT0603-15K-MDTR, MCT0603-15K-MDDKR

Manufacturer: Vishay
Win Source Part Number: 884418-MCT0603MD1502DP500
Series: MCT AT - Professional
Operating Temperature Range: -55°C ~ 175°C
Features: 15 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: MCT0603-15K-MDCT, MCT0603-15K-MDTR, MCT0603-15K-MDDKR

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 15 Kohm, 150 Mw, 0.5%, 75 V Vishay - 31W8935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 15 Kohm, 150 Mw, 0.5%, 75 V Vishay
31W8935
Surface Mount Thin Film Resistor, Mct Series, 15 Kohm, 150 Mw, 0.5%, 75 V Vishay 31W8935
Surface Mount Thin Film Resistor, MCT Series, 15 kohm, 150 mW, - 0.5%, 75 V

Surface Mount Thin Film Resistor, MCT Series, 15 kohm, 150 mW, - 0.5%, 75 V

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCT0603MD1502DP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT0603MD1502DP500
Resistors - Chip Resistor - Surface Mount MCT0603MD1502DP500
RES 15K OHM 0.5% 1/10W 0603

RES 15K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MCT0603-15K-MDCT-ND 52-MCT0603MD1502DP500 884418-MCT0603MD1502DP500 31W8935 MCT0603MD1502DP500
Product Name Chip Resistor - Surface Mount SMD 15W Resistor Chip Resistor - Surface Mount - MCT0603MD1502DP500 Surface Mount Thin Film Resistor, Mct Series, 15 Kohm, 150 Mw, 0.5%, 75 V Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details