Vishay Intertechnology, Inc. SMD 125W Resistor MCT0603MD1204BP500

Description
Thin Film Resistors - SMD .125W 1.2Mohms .1% 0603 25ppm Product overview: MCT0603MD1204BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1204BP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .125W 1.2Mohms .1% 0603 25ppm Product overview: MCT0603MD1204BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1204BP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125W Resistor - 52-MCT0603MD1204BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCT0603MD1204BP500
SMD 125W Resistor 52-MCT0603MD1204BP500
Thin Film Resistors - SMD .125W 1.2Mohms .1% 0603 25ppm Product overview: MCT0603MD1204BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1204BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 1.2Mohms .1% 0603 25ppm Product overview: MCT0603MD1204BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1204BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1204BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1204BP500DKR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1204BP500DKR-ND
1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1204BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1204BP500TR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1204BP500TR-ND
1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1204BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1204BP500CT-ND
Chip Resistor - Surface Mount 541-MCT0603MD1204BP500CT-ND
1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 607787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607787
Surface Mount Resistors 607787
Vishay MCT0603MD1204BP500

Vishay MCT0603MD1204BP500

Supplier's Site
Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8674
Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8674
RES, 1M2, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M2, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8673
Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8673
RES, 1M2, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M2, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCT0603MD1204BP500 541-MCT0603MD1204BP500DKR-ND 607787 62AJ8674
Product Name SMD 125W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, 1M2, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 1.20E6 ohms 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details