Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD1004BP500

Description
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCT0603MD1004BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1004BP500CT-ND
Chip Resistor - Surface Mount 541-MCT0603MD1004BP500CT-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1004BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1004BP500DKR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1004BP500DKR-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD1004BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD1004BP500TR-ND
Chip Resistor - Surface Mount 541-MCT0603MD1004BP500TR-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Mct 0603-25 0.1Perc At P5 1M0 Rohs Compliant Vishay - 26AK5061 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1Perc At P5 1M0 Rohs Compliant Vishay
26AK5061
Mct 0603-25 0.1Perc At P5 1M0 Rohs Compliant Vishay 26AK5061
MCT 0603-25 0.1PERC AT P5 1M0 ROHS COMPLIANT: YES

MCT 0603-25 0.1PERC AT P5 1M0 ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8672
Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8672
RES, 1M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8671
Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8671
RES, 1M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor, Aec-Q200, 1M, 0603, 75V; Resistance Vishay - 26AK5060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, 1M, 0603, 75V; Resistance Vishay
26AK5060
Resistor, Aec-Q200, 1M, 0603, 75V; Resistance Vishay 26AK5060
RESISTOR, AEC-Q200, 1M, 0603, 75V; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, AEC-Q200, 1M, 0603, 75V; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - MCT0603MD1004BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MD1004BP500
Chip Resistor - Surface Mount MCT0603MD1004BP500
MCT 0603-25 0.1% AT P5 1M0

MCT 0603-25 0.1% AT P5 1M0

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-MCT0603MD1004BP500CT-ND 26AK5061 62AJ8672 26AK5060 MCT0603MD1004BP500
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1Perc At P5 1M0 Rohs Compliant Vishay Res, 1M, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistor, Aec-Q200, 1M, 0603, 75V; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details