Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Audio Special Purpose
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 1 µH Unshielded Wirewound Inductor 3.8 A 33mOhm Max Nonstandard
Temperature Coefficient: ±1200ppm/°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |