Vishay Precision Group Chip Resistor - Surface Mount MCT0603MD1003DP500

Description
100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-100K-MDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-MDDKR-ND
Chip Resistor - Surface Mount MCT0603-100K-MDDKR-ND
100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-MDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-MDCT-ND
Chip Resistor - Surface Mount MCT0603-100K-MDCT-ND
100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-MDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-MDTR-ND
Chip Resistor - Surface Mount MCT0603-100K-MDTR-ND
100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 15W Resistor - 52-MCT0603MD1003DP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15W Resistor
52-MCT0603MD1003DP500
SMD 15W Resistor 52-MCT0603MD1003DP500
Thin Film Resistors - SMD .15W 100Kohms .5% 0603 SMD 25ppm Product overview: MCT0603MD1003DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1003DP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .15W 100Kohms .5% 0603 SMD 25ppm Product overview: MCT0603MD1003DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1003DP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mct Series, 100 Kohm, 150 Mw, 0.5%, 75 V Rohs Compliant Vishay - 15R2072 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mct Series, 100 Kohm, 150 Mw, 0.5%, 75 V Rohs Compliant Vishay
15R2072
Surface Mount Chip Resistor, Thin Film, Mct Series, 100 Kohm, 150 Mw, 0.5%, 75 V Rohs Compliant Vishay 15R2072
Surface Mount Chip Resistor, Thin Film, MCT Series, 100 kohm, 150 mW, 0.5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCT Series, 100 kohm, 150 mW, 0.5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.125W, 0603; Resistor Case Style Vishay - 12AC1656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.125W, 0603; Resistor Case Style Vishay
12AC1656
Res, 100K, 0.5%, 0.125W, 0603; Resistor Case Style Vishay 12AC1656
RES, 100K, 0.5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:MCT 0603 AT - Precision Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance RoHS Compliant: Yes

RES, 100K, 0.5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:MCT 0603 AT - Precision Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603MD1003DP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MD1003DP500
Chip Resistor - Surface Mount MCT0603MD1003DP500
RES 100K OHM 0.5% 1/10W 0603

RES 100K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number MCT0603-100K-MDDKR-ND 52-MCT0603MD1003DP500 15R2072 12AC1656 MCT0603MD1003DP500
Product Name Chip Resistor - Surface Mount SMD 15W Resistor Surface Mount Chip Resistor, Thin Film, Mct Series, 100 Kohm, 150 Mw, 0.5%, 75 V Rohs Compliant Vishay Res, 100K, 0.5%, 0.125W, 0603; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details