Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCT0603MD1003BP100

Description
Win Source Part Number: 1015496-MCT0603MD100 3BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Precision Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-100K-MBDKR,M CT0603-100K-MBCT,MCT 0603-100K-MBTR
Request a Quote Datasheet
Description
Win Source Part Number: 1015496-MCT0603MD100 3BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Precision Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-100K-MBDKR,M CT0603-100K-MBCT,MCT 0603-100K-MBTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1015496-MCT0603MD1003BP100
Resistors - Chip Resistor - Surface Mount 1015496-MCT0603MD1003BP100
Win Source Part Number: 1015496-MCT0603MD100 3BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Precision Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-100K-MBDKR,M CT0603-100K-MBCT,MCT 0603-100K-MBTR

Win Source Part Number: 1015496-MCT0603MD1003BP100
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT AT - Precision
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-100K-MBDKR,MCT0603-100K-MBCT,MCT0603-100K-MBTR

Buy Now Datasheet
SMD 125W Resistor - 52-MCT0603MD1003BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCT0603MD1003BP100
SMD 125W Resistor 52-MCT0603MD1003BP100
Thin Film Resistors - SMD .125W 100Kohms 0.1% 0603 SMD 25ppm Product overview: MCT0603MD1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1003BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 100Kohms 0.1% 0603 SMD 25ppm Product overview: MCT0603MD1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1003BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-MBDKR-ND
Chip Resistor - Surface Mount MCT0603-100K-MBDKR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-MBTR-ND
Chip Resistor - Surface Mount MCT0603-100K-MBTR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-MBCT-ND
Chip Resistor - Surface Mount MCT0603-100K-MBCT-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay - 61AC6089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay
61AC6089
Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay 61AC6089
RES, AEC-Q200, THIN FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay - 65AC3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay
65AC3532
Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay 65AC3532
RES, AEC-Q200, THIN FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 100K OHM 0.1% 1/8W 0603 - 878-MCT0603MD1003BP100 - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 0.1% 1/8W 0603
878-MCT0603MD1003BP100
RES SMD 100K OHM 0.1% 1/8W 0603 878-MCT0603MD1003BP100
RES SMD 100K OHM 0.1% 1/8W 0603

RES SMD 100K OHM 0.1% 1/8W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1015496-MCT0603MD1003BP100 52-MCT0603MD1003BP100 MCT0603-100K-MBDKR-ND 61AC6089 878-MCT0603MD1003BP100
Product Name Resistors - Chip Resistor - Surface Mount SMD 125W Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 100K, 0603; Resistance Vishay RES SMD 100K OHM 0.1% 1/8W 0603
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1000 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details