10 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Thin Film Resistors - SMD .15W 10Kohms .5% 0603 SMD 25ppm Product overview: MCT0603MD1002DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1002DP50
Vishay MCT0603MD1002DP500
Manufacturer: Vishay
Win Source Part Number: 884417-MCT0603MD1002
Series: MCT AT - Professional
Operating Temperature Range: -55°C ~ 175°C
Features: 10 kOhms ±0.5% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: MCT0603-10K-MDTR, MCT0603-10K-MDCT, MCT0603-10K-MDDKR
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | MCT0603-10K-MDTR-ND | 52-MCT0603MD1002DP500 | 1886097P | 1886097 | 884417-MCT0603MD1002DP500 |
| Product Name | Chip Resistor - Surface Mount | SMD 15W Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - MCT0603MD1002DP500 |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip); Thin Film | Thin film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |