100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Thin Film Resistors - SMD .125W 100ohms 0.1% 0603 SMD 25ppm Product overview: MCT0603MD1000BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MD1000BP10
Surface Mount Thin Film Resistor, MC Series, 100 ohm, 125 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES 100 OHM 0.1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | MCT0603-100-MBCT-ND | 52-MCT0603MD1000BP100 | 15R2059 | MCT0603MD1000BP100 |
| Product Name | Chip Resistor - Surface Mount | SMD 125W Resistor | Surface Mount Thin Film Resistor, Mc Series, 100 Ohm, 125 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |