Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MC4701FP500

Description
4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1720-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1720-6-ND
Chip Resistor - Surface Mount 749-1720-6-ND
4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1720-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1720-2-ND
Chip Resistor - Surface Mount 749-1720-2-ND
4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1720-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1720-1-ND
Chip Resistor - Surface Mount 749-1720-1-ND
4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, 4K7, 1%, 0.15W, 0603 Rohs Compliant Vishay - 84AH6359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.15W, 0603 Rohs Compliant Vishay
84AH6359
Res, Aec-Q200, 4K7, 1%, 0.15W, 0603 Rohs Compliant Vishay 84AH6359
RES, AEC-Q200, 4K7, 1%, 0.15W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K7, 1%, 0.15W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603MC4701FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MC4701FP500
Chip Resistor - Surface Mount MCT0603MC4701FP500
RES 4.7K OHM 1% 1/10W 0603

RES 4.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-1720-6-ND 84AH6359 MCT0603MC4701FP500
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 4K7, 1%, 0.15W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details