Chip Resistor
Thin Film Resistors - SMD MCT 0603-50 1% AT P5 30K1 Product overview: MCT0603MC3012FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC3012FP50
Win Source Part Number: 1158002-MCT0603MC301
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-MCT0603MC3012FP5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-MCT0603MC3012FP500TR-ND | 52-MCT0603MC3012FP500 | 1158002-MCT0603MC3012FP500 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | |
| Mounting / Packaging | 0603; 0603 | ||
| Tolerance | 1 +/- % | 1 +/- % |