Vishay Intertechnology, Inc. Connectors,Interconnects MCT0603MC2002FP500

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 5 Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Applications: Motor Control Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 5 Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Applications: Motor Control Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 5 Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Applications: Motor Control Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance (Ohms): 5
Tolerance: ±20%
Power Rating: 1/4(W)
Voltage Rating: 600V
Applications: Motor Control
Height: 0.037" (0.95mm)
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products