Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MC1502FP500

Description
MCT 0603-50 1% AT P5 15K
Request a Quote Datasheet
Description
MCT 0603-50 1% AT P5 15K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT0603MC1502FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT0603MC1502FP500TR-ND
Chip Resistor - Surface Mount 749-MCT0603MC1502FP500TR-ND
MCT 0603-50 1% AT P5 15K

MCT 0603-50 1% AT P5 15K

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603MC1502FP500 - 961279-MCT0603MC1502FP500 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT0603MC1502FP500
961279-MCT0603MC1502FP500
Chip Resistor - Surface Mount - MCT0603MC1502FP500 961279-MCT0603MC1502FP500
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961279-MCT0603MC1502 FP500 Voltage Rating: 75 V Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 550 µm Resistance: 15 kΩ Power Rating: 150 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961279-MCT0603MC1502FP500
Voltage Rating: 75 V
Mounting: SMD (SMT)
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 550 µm
Resistance: 15 kΩ
Power Rating: 150 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Min Operating Temperature: -55 °C

Buy Now
Thin Film Resistors - SMD MCT 0603-50 1% AT P5 15K Product overview: MCT0603MC1502FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1502FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-50 1% AT P5 15K Product overview: MCT0603MC1502FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1502FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 749-MCT0603MC1502FP500TR-ND 961279-MCT0603MC1502FP500 52-MCT0603MC1502FP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCT0603MC1502FP500 SMD Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details