Vishay Precision Group SMD 15W Resistor MCT0603MC1001FP500

Description
Thin Film Resistors - SMD .15W 1Kohms 1% 0603 50ppm Auto Product overview: MCT0603MC1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1001FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .15W 1Kohms 1% 0603 50ppm Auto Product overview: MCT0603MC1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1001FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15W Resistor - 52-MCT0603MC1001FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15W Resistor
52-MCT0603MC1001FP500
SMD 15W Resistor 52-MCT0603MC1001FP500
Thin Film Resistors - SMD .15W 1Kohms 1% 0603 50ppm Auto Product overview: MCT0603MC1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1001FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .15W 1Kohms 1% 0603 50ppm Auto Product overview: MCT0603MC1001FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1001FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Heating Controller PMIC 16-SOIC

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Heating Controller PMIC 16-SOIC

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00K-MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00K-MFDKR-ND
Chip Resistor - Surface Mount MCT0603-1.00K-MFDKR-ND
1 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00K-MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00K-MFCT-ND
Chip Resistor - Surface Mount MCT0603-1.00K-MFCT-ND
1 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00K-MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00K-MFTR-ND
Chip Resistor - Surface Mount MCT0603-1.00K-MFTR-ND
1 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, 1K, 1%, 0.15W, 0603 Rohs Compliant Vishay - 84AH6356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.15W, 0603 Rohs Compliant Vishay
84AH6356
Res, Aec-Q200, 1K, 1%, 0.15W, 0603 Rohs Compliant Vishay 84AH6356
RES, AEC-Q200, 1K, 1%, 0.15W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, 1%, 0.15W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCT0603MC1001FP500 MCT0603-1.00K-MFDKR-ND 84AH6356
Product Name SMD 15W Resistor Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 1%, 0.15W, 0603 Rohs Compliant Vishay
Technology / Construction Thin Film Wirewound Thin Film (Chip)
Resistance Range 1000 ohms 45000 ohms
Tolerance 1 +/- % 20 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details