Vishay Intertechnology, Inc. SMD 15W Resistor MCT0603MC1000FP500

Description
Thin Film Resistors - SMD .15W 100ohms 1% 0603 50ppm Auto Product overview: MCT0603MC1000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1000FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .15W 100ohms 1% 0603 50ppm Auto Product overview: MCT0603MC1000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1000FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15W Resistor - 52-MCT0603MC1000FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15W Resistor
52-MCT0603MC1000FP500
SMD 15W Resistor 52-MCT0603MC1000FP500
Thin Film Resistors - SMD .15W 100ohms 1% 0603 50ppm Auto Product overview: MCT0603MC1000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1000FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .15W 100ohms 1% 0603 50ppm Auto Product overview: MCT0603MC1000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1000FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-100-MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100-MFDKR-ND
Chip Resistor - Surface Mount MCT0603-100-MFDKR-ND
100 Ohms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100-MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100-MFTR-ND
Chip Resistor - Surface Mount MCT0603-100-MFTR-ND
100 Ohms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100-MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100-MFCT-ND
Chip Resistor - Surface Mount MCT0603-100-MFCT-ND
100 Ohms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1076583-MCT0603MC1000FP500
Resistors - Chip Resistor - Surface Mount 1076583-MCT0603MC1000FP500
Win Source Part Number: 1076583-MCT0603MC100 0FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT06030C1000FP500; RT0603FRE07100RL; ERJ-3EKF1000V; CRG0603F100R; CRCW0603100RFKEA; CPF0603F100RC1; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-100-MFDKR,MC T0603-100-MFTR,MCT06 03-100-MFCT

Win Source Part Number: 1076583-MCT0603MC1000FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT AT - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MCT06030C1000FP500; RT0603FRE07100RL; ERJ-3EKF1000V; CRG0603F100R; CRCW0603100RFKEA; CPF0603F100RC1;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-100-MFDKR,MCT0603-100-MFTR,MCT0603-100-MFCT

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603MC1000FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MC1000FP500
Chip Resistor - Surface Mount MCT0603MC1000FP500
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MCT0603MC1000FP500 MCT0603-100-MFDKR-ND 1076583-MCT0603MC1000FP500 MCT0603MC1000FP500
Product Name SMD 15W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details