Manufacturer: Vishay
Win Source Part Number: 920006-MCT0603HC1002
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Chip Resistor
Thin Film Resistors - SMD MCT 0603-50 1% VG01 P5 10K Product overview: MCT0603HC1002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603HC1002FP50
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 920006-MCT0603HC1002FP500 | 541-MCT0603HC1002FP500TR-ND | 52-MCT0603HC1002FP500 |
| Product Name | Chip Resistor - Surface Mount - MCT0603HC1002FP500 | Chip Resistor - Surface Mount | SMD Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | |
| Mounting / Packaging | 0603; 0603 | ||
| Tolerance | 1 +/- % | 1 +/- % |