Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030F7500BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5868
Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5868
Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5868
Product Name Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details