Vishay Precision Group Chip Resistor - Surface Mount MCT06030F6199BP100

Description
MCT 0603-10 0.1% P1 61R9
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 61R9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F6199BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F6199BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F6199BP100TR-ND
MCT 0603-10 0.1% P1 61R9

MCT 0603-10 0.1% P1 61R9

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 61.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 61.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5860
Surface Mount Thin Film Resistor, Mct Series, 61.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5860
Surface Mount Thin Film Resistor, MCT Series, 61.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 61.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F6199BP100TR-ND 06X5860
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 61.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details