Vishay Precision Group Chip Resistor - Surface Mount MCT06030F3481BP100

Description
MCT 0603-10 0.1% P1 3K48
Request a Quote
Description
MCT 0603-10 0.1% P1 3K48
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCT Series Surface Mount Thin Film Resistor from Vishay features a resistance value of 3.48 kΩ with a tolerance of ±0.1%. It has a rated power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The product is designed for precision applications, offering low temperature coefficients ranging from ±10 ppm/K to ±25 ppm/K, ensuring stability and reliability in various electronic applications. It is particularly well-suited for use in test and measurement equipment, automotive, medical, and industrial electronics.

Datasheet Summary
Powered by GS/AI

The MCT Series Surface Mount Thin Film Resistor from Vishay features a resistance value of 3.48 kΩ with a tolerance of ±0.1%. It has a rated power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The product is designed for precision applications, offering low temperature coefficients ranging from ±10 ppm/K to ±25 ppm/K, ensuring stability and reliability in various electronic applications. It is particularly well-suited for use in test and measurement equipment, automotive, medical, and industrial electronics.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F3481BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F3481BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F3481BP100TR-ND
MCT 0603-10 0.1% P1 3K48

MCT 0603-10 0.1% P1 3K48

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 3.48 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 3.48 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5834
Surface Mount Thin Film Resistor, Mct Series, 3.48 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5834
Surface Mount Thin Film Resistor, MCT Series, 3.48 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 3.48 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F3481BP100TR-ND 06X5834
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 3.48 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details