Vishay Precision Group Chip Resistor - Surface Mount MCT06030F3480BP100

Description
MCT 0603-10 0.1% P1 348R
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 348R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F3480BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F3480BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F3480BP100TR-ND
MCT 0603-10 0.1% P1 348R

MCT 0603-10 0.1% P1 348R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 348 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5839 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 348 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5839
Surface Mount Thin Film Resistor, Mct Series, 348 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5839
Surface Mount Thin Film Resistor, MCT Series, 348 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 348 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F3480BP100TR-ND 06X5839
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 348 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details