Vishay Precision Group Chip Resistor - Surface Mount MCT06030F2872BP100

Description
MCT 0603-10 0.1% P1 28K7
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 28K7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F2872BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F2872BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F2872BP100TR-ND
MCT 0603-10 0.1% P1 28K7

MCT 0603-10 0.1% P1 28K7

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 28.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5831 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 28.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5831
Surface Mount Thin Film Resistor, Mct Series, 28.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5831
Surface Mount Thin Film Resistor, MCT Series, 28.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 28.7 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F2872BP100TR-ND 06X5831
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 28.7 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details